PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Medium
Wattage: 75
Finish: Tarnished Silver
Product Name: Table
Category: The Lillian August Collection
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 392155 |
| Product Name | 6711 Lamps-Table Lamps |
| Application | Residential |