Capital Lighting, Inc. 6187 Lamps-Table Lamps 392139

Description
PRODUCT DETAILS / SPECS Height: 20.00 Bulb Type: Medium Wattage: 75 Finish: Antique Bronze Product Name: Table Category: Table Lamps|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Height: 20.00 Bulb Type: Medium Wattage: 75 Finish: Antique Bronze Product Name: Table Category: Table Lamps|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
6187 Lamps-Table Lamps
392139
6187 Lamps-Table Lamps 392139
PRODUCT DETAILS / SPECS Height: 20.00 Bulb Type: Medium Wattage: 75 Finish: Antique Bronze Product Name: Table Category: Table Lamps|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Height: 20.00
Bulb
Type: Medium
Wattage: 75
Finish: Antique Bronze
Product Name: Table
Category: Table Lamps|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392139
Product Name 6187 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details