Capital Lighting, Inc. 9197 Mini Pendants-Chain 392070

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light One Light Pendant Category: Chandeliers|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light One Light Pendant Category: Chandeliers|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9197 Mini Pendants-Chain
392070
9197 Mini Pendants-Chain 392070
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light One Light Pendant Category: Chandeliers|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Black
Product Name: One Light One Light Pendant
Category: Chandeliers|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392070
Product Name 9197 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details