Capital Lighting, Inc. 9676 Mid. Chandeliers-Candle 392064

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Mole Black Product Name: Ten Light Chandelier Category: Chandeliers|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Mole Black Product Name: Ten Light Chandelier Category: Chandeliers|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9676 Mid. Chandeliers-Candle
392064
9676 Mid. Chandeliers-Candle 392064
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Mole Black Product Name: Ten Light Chandelier Category: Chandeliers|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Mole Black
Product Name: Ten Light Chandelier
Category: Chandeliers|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392064
Product Name 9676 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details