Capital Lighting, Inc. 9693 Large Chandeliers-Candle 392063

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 44.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Pyrite Bronze/Washed Wood Product Name: Six Light Six Light Chandelier Category: Chandeliers|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 44.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Pyrite Bronze/Washed Wood Product Name: Six Light Six Light Chandelier Category: Chandeliers|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9693 Large Chandeliers-Candle
392063
9693 Large Chandeliers-Candle 392063
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 44.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Pyrite Bronze/Washed Wood Product Name: Six Light Six Light Chandelier Category: Chandeliers|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 44.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Pyrite Bronze/Washed Wood
Product Name: Six Light Six Light Chandelier
Category: Chandeliers|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392063
Product Name 9693 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details