Capital Lighting, Inc. 9695 Pendants-Other 392060

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: One Light One Light Pendant Category: Chandeliers|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: One Light One Light Pendant Category: Chandeliers|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9695 Pendants-Other
392060
9695 Pendants-Other 392060
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: One Light One Light Pendant Category: Chandeliers|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Product Name: One Light One Light Pendant
Category: Chandeliers|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392060
Product Name 9695 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details