Capital Lighting, Inc. 2524SB Large Chandeliers-Glass Shade 392053

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 46.00 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Sienna Bronze Product Name: Eight Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 46.00 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Sienna Bronze Product Name: Eight Light Foyer

Suppliers

Company
Product
Description
Supplier Links
2524SB Large Chandeliers-Glass Shade - 392053 - Capital Lighting, Inc.
Columbus, OH, USA
2524SB Large Chandeliers-Glass Shade
392053
2524SB Large Chandeliers-Glass Shade 392053
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 46.00 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Sienna Bronze Product Name: Eight Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 46.00
Bulb
Type: G-9
Qty: 8
Wattage: 60
Finish: Sienna Bronze
Product Name: Eight Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392053
Product Name 2524SB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details