Capital Lighting, Inc. 9617 Mid. Chandeliers-Candle 392041

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Hiroshi Gray Product Name: Four Light Chandelier Category: Chandeliers|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Hiroshi Gray Product Name: Four Light Chandelier Category: Chandeliers|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9617 Mid. Chandeliers-Candle
392041
9617 Mid. Chandeliers-Candle 392041
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Hiroshi Gray Product Name: Four Light Chandelier Category: Chandeliers|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Hiroshi Gray
Product Name: Four Light Chandelier
Category: Chandeliers|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392041
Product Name 9617 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details