Capital Lighting, Inc. 2516SB Sconces-Double Glass 392022

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Extension: 10 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Extension: 10 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2516SB Sconces-Double Glass - 392022 - Capital Lighting, Inc.
Columbus, OH, USA
2516SB Sconces-Double Glass
392022
2516SB Sconces-Double Glass 392022
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Extension: 10 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 26.00
Extension: 10
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Sienna Bronze
Product Name: Two Light Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392022
Product Name 2516SB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details