Capital Lighting, Inc. 9764 Pendants-Bowl Style 392015

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cupertino/Turquoise Product Name: Three Light Three Light Chandelier Category: Chandeliers|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cupertino/Turquoise Product Name: Three Light Three Light Chandelier Category: Chandeliers|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9764 Pendants-Bowl Style
392015
9764 Pendants-Bowl Style 392015
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cupertino/Turquoise Product Name: Three Light Three Light Chandelier Category: Chandeliers|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cupertino/Turquoise
Product Name: Three Light Three Light Chandelier
Category: Chandeliers|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392015
Product Name 9764 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details