Capital Lighting, Inc. 9771 Pendants-Bowl Style 392006

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Qty: 4 Wattage: 60 Finish: Cupertino/Apricot/Gr ay Product Name: Four Light Chandelier Category: The Marjorie Skouras Collection
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Qty: 4 Wattage: 60 Finish: Cupertino/Apricot/Gr ay Product Name: Four Light Chandelier Category: The Marjorie Skouras Collection

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9771 Pendants-Bowl Style
392006
9771 Pendants-Bowl Style 392006
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Qty: 4 Wattage: 60 Finish: Cupertino/Apricot/Gr ay Product Name: Four Light Chandelier Category: The Marjorie Skouras Collection

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.00
Bulb
Qty: 4
Wattage: 60
Finish: Cupertino/Apricot/Gray
Product Name: Four Light Chandelier
Category: The Marjorie Skouras Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392006
Product Name 9771 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details