Capital Lighting, Inc. 9770 Pendants-Bowl Style 392004

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pyrite Bronze/Turquoise/Jad e Product Name: Four Light Chandelier Category: The Marjorie Skouras Collection
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pyrite Bronze/Turquoise/Jad e Product Name: Four Light Chandelier Category: The Marjorie Skouras Collection

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9770 Pendants-Bowl Style
392004
9770 Pendants-Bowl Style 392004
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pyrite Bronze/Turquoise/Jad e Product Name: Four Light Chandelier Category: The Marjorie Skouras Collection

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 33.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Pyrite Bronze/Turquoise/Jade
Product Name: Four Light Chandelier
Category: The Marjorie Skouras Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392004
Product Name 9770 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details