Capital Lighting, Inc. MC211OC-L Fans-Light Kits 391977

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Chicago Product Name: Cage Light Kit UPC: 026586975327 Category: Ceiling Fan Lights Glass: Old Chicago Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC211XX-L-CU L-ENG-CF-PH.pdf Parts Diagram: http://www.montecarl ofans.com/21724/MC21 1OC.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Chicago Product Name: Cage Light Kit UPC: 026586975327 Category: Ceiling Fan Lights Glass: Old Chicago Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC211XX-L-CU L-ENG-CF-PH.pdf Parts Diagram: http://www.montecarl ofans.com/21724/MC21 1OC.HTML

Suppliers

Company
Product
Description
Supplier Links
MC211OC-L Fans-Light Kits - 391977 - Capital Lighting, Inc.
Columbus, OH, USA
MC211OC-L Fans-Light Kits
391977
MC211OC-L Fans-Light Kits 391977
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Chicago Product Name: Cage Light Kit UPC: 026586975327 Category: Ceiling Fan Lights Glass: Old Chicago Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC211XX-L-CU L-ENG-CF-PH.pdf Parts Diagram: http://www.montecarl ofans.com/21724/MC21 1OC.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Chicago
Product Name: Cage Light Kit
UPC: 026586975327
Category: Ceiling Fan Lights
Glass: Old Chicago
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet
Instruction: http://www.montecarlofans.com/InstructionSheets/MC211XX-L-CUL-ENG-CF-PH.pdf
Parts Diagram: http://www.montecarlofans.com/21724/MC211OC.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391977
Product Name MC211OC-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details