Capital Lighting, Inc. 26837-1 Lamps-Table Lamps 391598

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 30.75 Length 30.75 Bulb Qty: 1 Wattage: 150 Finish: Light Blue Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268377 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 30.75 Length 30.75 Bulb Qty: 1 Wattage: 150 Finish: Light Blue Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268377 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26837-1 Lamps-Table Lamps - 391598 - Capital Lighting, Inc.
Columbus, OH, USA
26837-1 Lamps-Table Lamps
391598
26837-1 Lamps-Table Lamps 391598
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 30.75 Length 30.75 Bulb Qty: 1 Wattage: 150 Finish: Light Blue Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268377 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 30.75
Length 30.75
Bulb
Qty: 1
Wattage: 150
Finish: Light Blue Glaze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977268377
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391598
Product Name 26837-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details