Capital Lighting, Inc. 26537-1 Lamps-Table Lamps 391594

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.25 Length 32.25 Bulb Qty: 1 Wattage: 150 Finish: Black Weight: 21 Product Name: One Light Table Lamp UPC: 792977265376 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.25 Length 32.25 Bulb Qty: 1 Wattage: 150 Finish: Black Weight: 21 Product Name: One Light Table Lamp UPC: 792977265376 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26537-1 Lamps-Table Lamps - 391594 - Capital Lighting, Inc.
Columbus, OH, USA
26537-1 Lamps-Table Lamps
391594
26537-1 Lamps-Table Lamps 391594
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.25 Length 32.25 Bulb Qty: 1 Wattage: 150 Finish: Black Weight: 21 Product Name: One Light Table Lamp UPC: 792977265376 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 32.25
Length 32.25
Bulb
Qty: 1
Wattage: 150
Finish: Black
Weight: 21
Product Name: One Light Table Lamp
UPC: 792977265376
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391594
Product Name 26537-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details