Capital Lighting, Inc. 26541-1 Lamps-Table Lamps 391591

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.50 Length 29.50 Bulb Qty: 2 Wattage: 60 Finish: Rustic Bronze Weight: 27 Product Name: Two Light Table Lamp UPC: 792977265413 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.50 Length 29.50 Bulb Qty: 2 Wattage: 60 Finish: Rustic Bronze Weight: 27 Product Name: Two Light Table Lamp UPC: 792977265413 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26541-1 Lamps-Table Lamps - 391591 - Capital Lighting, Inc.
Columbus, OH, USA
26541-1 Lamps-Table Lamps
391591
26541-1 Lamps-Table Lamps 391591
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.50 Length 29.50 Bulb Qty: 2 Wattage: 60 Finish: Rustic Bronze Weight: 27 Product Name: Two Light Table Lamp UPC: 792977265413 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 29.50
Length 29.50
Bulb
Qty: 2
Wattage: 60
Finish: Rustic Bronze
Weight: 27
Product Name: Two Light Table Lamp
UPC: 792977265413
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391591
Product Name 26541-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details