Capital Lighting, Inc. 26847 Lamps-Table Lamps 391578

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.25 Length 31.25 Bulb Qty: 1 Wattage: 150 Finish: Red Glaze Weight: 16 Product Name: One Light Table Lamp UPC: 792977268476 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.25 Length 31.25 Bulb Qty: 1 Wattage: 150 Finish: Red Glaze Weight: 16 Product Name: One Light Table Lamp UPC: 792977268476 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26847 Lamps-Table Lamps - 391578 - Capital Lighting, Inc.
Columbus, OH, USA
26847 Lamps-Table Lamps
391578
26847 Lamps-Table Lamps 391578
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.25 Length 31.25 Bulb Qty: 1 Wattage: 150 Finish: Red Glaze Weight: 16 Product Name: One Light Table Lamp UPC: 792977268476 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 31.25
Length 31.25
Bulb
Qty: 1
Wattage: 150
Finish: Red Glaze
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977268476
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391578
Product Name 26847 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details