Capital Lighting, Inc. 26839 Lamps-Table Lamps 391577

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 12 Product Name: One Light Table Lamp UPC: 792977268391 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 12 Product Name: One Light Table Lamp UPC: 792977268391 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26839 Lamps-Table Lamps - 391577 - Capital Lighting, Inc.
Columbus, OH, USA
26839 Lamps-Table Lamps
391577
26839 Lamps-Table Lamps 391577
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 12 Product Name: One Light Table Lamp UPC: 792977268391 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Length 30.00
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Silver Leaf
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977268391
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391577
Product Name 26839 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details