Capital Lighting, Inc. 26842 Lamps-Table Lamps 391573

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Copper Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268421 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Copper Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268421 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26842 Lamps-Table Lamps - 391573 - Capital Lighting, Inc.
Columbus, OH, USA
26842 Lamps-Table Lamps
391573
26842 Lamps-Table Lamps 391573
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Copper Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268421 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 30.00
Length 30.00
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Copper Bronze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977268421
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391573
Product Name 26842 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details