Capital Lighting, Inc. 27397-1 Lamps-Table Lamps 391569

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.75 Length 31.75 Bulb Qty: 1 Wattage: 150 Finish: Dark Bronze Finish Weight: 14 Product Name: One Light Table Lamp UPC: 792977273975 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.75 Length 31.75 Bulb Qty: 1 Wattage: 150 Finish: Dark Bronze Finish Weight: 14 Product Name: One Light Table Lamp UPC: 792977273975 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27397-1 Lamps-Table Lamps - 391569 - Capital Lighting, Inc.
Columbus, OH, USA
27397-1 Lamps-Table Lamps
391569
27397-1 Lamps-Table Lamps 391569
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.75 Length 31.75 Bulb Qty: 1 Wattage: 150 Finish: Dark Bronze Finish Weight: 14 Product Name: One Light Table Lamp UPC: 792977273975 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.75
Length 31.75
Bulb
Qty: 1
Wattage: 150
Finish: Dark Bronze Finish
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977273975
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391569
Product Name 27397-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details