Capital Lighting, Inc. 27405 Lamps-Table Lamps 391565

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.25 Length 28.25 Bulb Qty: 1 Wattage: 100 Finish: Rustic Bronze Weight: 17 Product Name: One Light Table Lamp UPC: 792977274057 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.25 Length 28.25 Bulb Qty: 1 Wattage: 100 Finish: Rustic Bronze Weight: 17 Product Name: One Light Table Lamp UPC: 792977274057 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27405 Lamps-Table Lamps - 391565 - Capital Lighting, Inc.
Columbus, OH, USA
27405 Lamps-Table Lamps
391565
27405 Lamps-Table Lamps 391565
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.25 Length 28.25 Bulb Qty: 1 Wattage: 100 Finish: Rustic Bronze Weight: 17 Product Name: One Light Table Lamp UPC: 792977274057 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.25
Length 28.25
Bulb
Qty: 1
Wattage: 100
Finish: Rustic Bronze
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977274057
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391565
Product Name 27405 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details