Capital Lighting, Inc. 27399 Lamps-Table Lamps 391564

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.00 Extension: 12 Bulb Qty: 1 Wattage: 150 Finish: Distressed Dark Bronze Finish With Champagne Weight: 15 Product Name: One Light Table Lamp UPC: 792977273999 Category: Lamps Shipped Via: UPS Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.00 Extension: 12 Bulb Qty: 1 Wattage: 150 Finish: Distressed Dark Bronze Finish With Champagne Weight: 15 Product Name: One Light Table Lamp UPC: 792977273999 Category: Lamps Shipped Via: UPS Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27399 Lamps-Table Lamps - 391564 - Capital Lighting, Inc.
Columbus, OH, USA
27399 Lamps-Table Lamps
391564
27399 Lamps-Table Lamps 391564
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.00 Extension: 12 Bulb Qty: 1 Wattage: 150 Finish: Distressed Dark Bronze Finish With Champagne Weight: 15 Product Name: One Light Table Lamp UPC: 792977273999 Category: Lamps Shipped Via: UPS Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 34.00
Extension: 12
Bulb
Qty: 1
Wattage: 150
Finish: Distressed Dark Bronze Finish With Champagne
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977273999
Category: Lamps
Shipped Via: UPS
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391564
Product Name 27399 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details