Capital Lighting, Inc. 27402 Lamps-Table Lamps 391561

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Length 22.00 Bulb Qty: 1 Wattage: 100 Finish: Gray Wash Weight: 13 Product Name: One Light Table Lamp UPC: 792977274026 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Length 22.00 Bulb Qty: 1 Wattage: 100 Finish: Gray Wash Weight: 13 Product Name: One Light Table Lamp UPC: 792977274026 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27402 Lamps-Table Lamps - 391561 - Capital Lighting, Inc.
Columbus, OH, USA
27402 Lamps-Table Lamps
391561
27402 Lamps-Table Lamps 391561
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Length 22.00 Bulb Qty: 1 Wattage: 100 Finish: Gray Wash Weight: 13 Product Name: One Light Table Lamp UPC: 792977274026 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 22.00
Length 22.00
Bulb
Qty: 1
Wattage: 100
Finish: Gray Wash
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977274026
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391561
Product Name 27402 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details