Capital Lighting, Inc. 26854 Lamps-Table Lamps 391547

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 150 Finish: Chocolate Glaze Weight: 19 Product Name: One Light Table Lamp UPC: 792977268544 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 150 Finish: Chocolate Glaze Weight: 19 Product Name: One Light Table Lamp UPC: 792977268544 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26854 Lamps-Table Lamps - 391547 - Capital Lighting, Inc.
Columbus, OH, USA
26854 Lamps-Table Lamps
391547
26854 Lamps-Table Lamps 391547
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 150 Finish: Chocolate Glaze Weight: 19 Product Name: One Light Table Lamp UPC: 792977268544 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.00
Length 33.00
Bulb
Qty: 1
Wattage: 150
Finish: Chocolate Glaze
Weight: 19
Product Name: One Light Table Lamp
UPC: 792977268544
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391547
Product Name 26854 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details