Capital Lighting, Inc. 27390 Lamps-Table Lamps 391546

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 38.25 Length 38.25 Bulb Qty: 1 Wattage: 150 Weight: 15 Product Name: One Light Table Lamp UPC: 792977273906 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 38.25 Length 38.25 Bulb Qty: 1 Wattage: 150 Weight: 15 Product Name: One Light Table Lamp UPC: 792977273906 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27390 Lamps-Table Lamps - 391546 - Capital Lighting, Inc.
Columbus, OH, USA
27390 Lamps-Table Lamps
391546
27390 Lamps-Table Lamps 391546
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 38.25 Length 38.25 Bulb Qty: 1 Wattage: 150 Weight: 15 Product Name: One Light Table Lamp UPC: 792977273906 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 38.25
Length 38.25
Bulb
Qty: 1
Wattage: 150
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977273906
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391546
Product Name 27390 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details