Capital Lighting, Inc. 27391 Lamps-Table Lamps 391543

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.25 Length 30.25 Bulb Qty: 1 Wattage: 150 Finish: Mocha Bronze Glaze Weight: 15 Product Name: One Light Table Lamp UPC: 792977273913 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.25 Length 30.25 Bulb Qty: 1 Wattage: 150 Finish: Mocha Bronze Glaze Weight: 15 Product Name: One Light Table Lamp UPC: 792977273913 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27391 Lamps-Table Lamps - 391543 - Capital Lighting, Inc.
Columbus, OH, USA
27391 Lamps-Table Lamps
391543
27391 Lamps-Table Lamps 391543
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.25 Length 30.25 Bulb Qty: 1 Wattage: 150 Finish: Mocha Bronze Glaze Weight: 15 Product Name: One Light Table Lamp UPC: 792977273913 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 30.25
Length 30.25
Bulb
Qty: 1
Wattage: 150
Finish: Mocha Bronze Glaze
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977273913
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391543
Product Name 27391 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details