Capital Lighting, Inc. 27393 Lamps-Table Lamps 391540

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 40.50 Length 40.50 Bulb Qty: 1 Wattage: 150 Finish: Black Weight: 20 Product Name: One Light Table Lamp UPC: 792977273937 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 40.50 Length 40.50 Bulb Qty: 1 Wattage: 150 Finish: Black Weight: 20 Product Name: One Light Table Lamp UPC: 792977273937 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27393 Lamps-Table Lamps - 391540 - Capital Lighting, Inc.
Columbus, OH, USA
27393 Lamps-Table Lamps
391540
27393 Lamps-Table Lamps 391540
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 40.50 Length 40.50 Bulb Qty: 1 Wattage: 150 Finish: Black Weight: 20 Product Name: One Light Table Lamp UPC: 792977273937 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 40.50
Length 40.50
Bulb
Qty: 1
Wattage: 150
Finish: Black
Weight: 20
Product Name: One Light Table Lamp
UPC: 792977273937
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391540
Product Name 27393 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details