Capital Lighting, Inc. 27486 Lamps-Table Lamps 391539

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 100 Finish: Light Blue Glaze Weight: 19 Product Name: One Light Table Lamp UPC: 792977274866 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 100 Finish: Light Blue Glaze Weight: 19 Product Name: One Light Table Lamp UPC: 792977274866 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27486 Lamps-Table Lamps - 391539 - Capital Lighting, Inc.
Columbus, OH, USA
27486 Lamps-Table Lamps
391539
27486 Lamps-Table Lamps 391539
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 100 Finish: Light Blue Glaze Weight: 19 Product Name: One Light Table Lamp UPC: 792977274866 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.50
Length 29.50
Bulb
Qty: 1
Wattage: 100
Finish: Light Blue Glaze
Weight: 19
Product Name: One Light Table Lamp
UPC: 792977274866
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391539
Product Name 27486 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details