Capital Lighting, Inc. 27487 Lamps-Table Lamps 391537

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Length 28.00 Bulb Qty: 1 Wattage: 100 Finish: Aged Blue Glaze Weight: 16 Product Name: One Light Table Lamp UPC: 792977274873 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Length 28.00 Bulb Qty: 1 Wattage: 100 Finish: Aged Blue Glaze Weight: 16 Product Name: One Light Table Lamp UPC: 792977274873 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27487 Lamps-Table Lamps - 391537 - Capital Lighting, Inc.
Columbus, OH, USA
27487 Lamps-Table Lamps
391537
27487 Lamps-Table Lamps 391537
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Length 28.00 Bulb Qty: 1 Wattage: 100 Finish: Aged Blue Glaze Weight: 16 Product Name: One Light Table Lamp UPC: 792977274873 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Length 28.00
Bulb
Qty: 1
Wattage: 100
Finish: Aged Blue Glaze
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977274873
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391537
Product Name 27487 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details