Capital Lighting, Inc. 27489 Lamps-Table Lamps 391536

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.25 Length 34.25 Bulb Qty: 1 Wattage: 100 Finish: Burnished Cheetah Print Weight: 17 Product Name: One Light Table Lamp UPC: 792977274897 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.25 Length 34.25 Bulb Qty: 1 Wattage: 100 Finish: Burnished Cheetah Print Weight: 17 Product Name: One Light Table Lamp UPC: 792977274897 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27489 Lamps-Table Lamps - 391536 - Capital Lighting, Inc.
Columbus, OH, USA
27489 Lamps-Table Lamps
391536
27489 Lamps-Table Lamps 391536
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.25 Length 34.25 Bulb Qty: 1 Wattage: 100 Finish: Burnished Cheetah Print Weight: 17 Product Name: One Light Table Lamp UPC: 792977274897 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 34.25
Length 34.25
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Cheetah Print
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977274897
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391536
Product Name 27489 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details