Capital Lighting, Inc. 27488 Lamps-Table Lamps 391534

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 150 Finish: Burnt Maroon Glaze Weight: 16 Product Name: One Light Table Lamp UPC: 792977274880 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 150 Finish: Burnt Maroon Glaze Weight: 16 Product Name: One Light Table Lamp UPC: 792977274880 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27488 Lamps-Table Lamps - 391534 - Capital Lighting, Inc.
Columbus, OH, USA
27488 Lamps-Table Lamps
391534
27488 Lamps-Table Lamps 391534
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 150 Finish: Burnt Maroon Glaze Weight: 16 Product Name: One Light Table Lamp UPC: 792977274880 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 32.50
Length 32.50
Bulb
Qty: 1
Wattage: 150
Finish: Burnt Maroon Glaze
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977274880
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391534
Product Name 27488 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details