Capital Lighting, Inc. 29765 Lamps-Table Lamps 391529

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 38.50 Length 38.50 Bulb Qty: 1 Wattage: 100 Finish: Distressed Cinnamon Weight: 13 Product Name: One Light Table Lamps UPC: 792977297650 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 38.50 Length 38.50 Bulb Qty: 1 Wattage: 100 Finish: Distressed Cinnamon Weight: 13 Product Name: One Light Table Lamps UPC: 792977297650 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29765 Lamps-Table Lamps - 391529 - Capital Lighting, Inc.
Columbus, OH, USA
29765 Lamps-Table Lamps
391529
29765 Lamps-Table Lamps 391529
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 38.50 Length 38.50 Bulb Qty: 1 Wattage: 100 Finish: Distressed Cinnamon Weight: 13 Product Name: One Light Table Lamps UPC: 792977297650 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 38.50
Length 38.50
Bulb
Qty: 1
Wattage: 100
Finish: Distressed Cinnamon
Weight: 13
Product Name: One Light Table Lamps
UPC: 792977297650
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391529
Product Name 29765 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details