Capital Lighting, Inc. 29766 Lamps-Table Lamps 391527

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.25 Length 36.25 Bulb Qty: 1 Wattage: 100 Finish: Rust Red Glaze Weight: 11 Product Name: One Light Table Lamps UPC: 792977297667 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.25 Length 36.25 Bulb Qty: 1 Wattage: 100 Finish: Rust Red Glaze Weight: 11 Product Name: One Light Table Lamps UPC: 792977297667 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29766 Lamps-Table Lamps - 391527 - Capital Lighting, Inc.
Columbus, OH, USA
29766 Lamps-Table Lamps
391527
29766 Lamps-Table Lamps 391527
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.25 Length 36.25 Bulb Qty: 1 Wattage: 100 Finish: Rust Red Glaze Weight: 11 Product Name: One Light Table Lamps UPC: 792977297667 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 36.25
Length 36.25
Bulb
Qty: 1
Wattage: 100
Finish: Rust Red Glaze
Weight: 11
Product Name: One Light Table Lamps
UPC: 792977297667
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391527
Product Name 29766 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details