Capital Lighting, Inc. 29768-1 Lamps-Table Lamps 391524

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 26.50 Length 26.50 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 23 Product Name: One Light Table Lamps UPC: 792977297681 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 26.50 Length 26.50 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 23 Product Name: One Light Table Lamps UPC: 792977297681 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29768-1 Lamps-Table Lamps - 391524 - Capital Lighting, Inc.
Columbus, OH, USA
29768-1 Lamps-Table Lamps
391524
29768-1 Lamps-Table Lamps 391524
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 26.50 Length 26.50 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 23 Product Name: One Light Table Lamps UPC: 792977297681 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 26.50
Length 26.50
Bulb
Qty: 1
Wattage: 100
Finish: Black
Weight: 23
Product Name: One Light Table Lamps
UPC: 792977297681
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391524
Product Name 29768-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details