Capital Lighting, Inc. 27496 Lamps-Table Lamps 391519

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Length 34.00 Bulb Qty: 1 Wattage: 150 Finish: Burnt Yellow Glaze Weight: 18 Product Name: One Light Table Lamp UPC: 792977274965 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Length 34.00 Bulb Qty: 1 Wattage: 150 Finish: Burnt Yellow Glaze Weight: 18 Product Name: One Light Table Lamp UPC: 792977274965 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27496 Lamps-Table Lamps - 391519 - Capital Lighting, Inc.
Columbus, OH, USA
27496 Lamps-Table Lamps
391519
27496 Lamps-Table Lamps 391519
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Length 34.00 Bulb Qty: 1 Wattage: 150 Finish: Burnt Yellow Glaze Weight: 18 Product Name: One Light Table Lamp UPC: 792977274965 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 34.00
Length 34.00
Bulb
Qty: 1
Wattage: 150
Finish: Burnt Yellow Glaze
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977274965
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391519
Product Name 27496 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details