Capital Lighting, Inc. 27497 Lamps-Table Lamps 391517

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Length 32.00 Bulb Qty: 1 Wattage: 150 Finish: Crackled Green Glaze Weight: 19 Product Name: One Light Table Lamp UPC: 792977274972 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Length 32.00 Bulb Qty: 1 Wattage: 150 Finish: Crackled Green Glaze Weight: 19 Product Name: One Light Table Lamp UPC: 792977274972 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27497 Lamps-Table Lamps - 391517 - Capital Lighting, Inc.
Columbus, OH, USA
27497 Lamps-Table Lamps
391517
27497 Lamps-Table Lamps 391517
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Length 32.00 Bulb Qty: 1 Wattage: 150 Finish: Crackled Green Glaze Weight: 19 Product Name: One Light Table Lamp UPC: 792977274972 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.00
Length 32.00
Bulb
Qty: 1
Wattage: 150
Finish: Crackled Green Glaze
Weight: 19
Product Name: One Light Table Lamp
UPC: 792977274972
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391517
Product Name 27497 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details