Capital Lighting, Inc. 27498-1 Lamps-Table Lamps 391514

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.25 Length 32.25 Bulb Qty: 1 Wattage: 100 Finish: Coffee Bronze Weight: 14 Product Name: One Light Table Lamp UPC: 792977274989 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.25 Length 32.25 Bulb Qty: 1 Wattage: 100 Finish: Coffee Bronze Weight: 14 Product Name: One Light Table Lamp UPC: 792977274989 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27498-1 Lamps-Table Lamps - 391514 - Capital Lighting, Inc.
Columbus, OH, USA
27498-1 Lamps-Table Lamps
391514
27498-1 Lamps-Table Lamps 391514
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.25 Length 32.25 Bulb Qty: 1 Wattage: 100 Finish: Coffee Bronze Weight: 14 Product Name: One Light Table Lamp UPC: 792977274989 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.25
Length 32.25
Bulb
Qty: 1
Wattage: 100
Finish: Coffee Bronze
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977274989
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391514
Product Name 27498-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details