Capital Lighting, Inc. 28717 Lamps-Floor Lamps 391512

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 67.75 Length 67.75 Bulb Qty: 1 Wattage: 150 Finish: Crackled Weight: 20 Product Name: One Light Floor Lamp UPC: 792977287170 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 67.75 Length 67.75 Bulb Qty: 1 Wattage: 150 Finish: Crackled Weight: 20 Product Name: One Light Floor Lamp UPC: 792977287170 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28717 Lamps-Floor Lamps - 391512 - Capital Lighting, Inc.
Columbus, OH, USA
28717 Lamps-Floor Lamps
391512
28717 Lamps-Floor Lamps 391512
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 67.75 Length 67.75 Bulb Qty: 1 Wattage: 150 Finish: Crackled Weight: 20 Product Name: One Light Floor Lamp UPC: 792977287170 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 67.75
Length 67.75
Bulb
Qty: 1
Wattage: 150
Finish: Crackled
Weight: 20
Product Name: One Light Floor Lamp
UPC: 792977287170
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391512
Product Name 28717 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details