PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 40.50
Length 40.50
Bulb
Qty: 1
Wattage: 100
Finish: Mocha Bronze Glaze
Weight: 15
Product Name: One Light Buffet Lamps
UPC: 792977292945
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 391507 |
| Product Name | 29294 Lamps-Table Lamps |
| Application | Residential |