Capital Lighting, Inc. 29296 Lamps-Table Lamps 391506

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.25 Length 30.25 Bulb Qty: 1 Wattage: 100 Finish: Rust Brown Weight: 14 Product Name: One Light Buffet Lamps UPC: 792977292969 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.25 Length 30.25 Bulb Qty: 1 Wattage: 100 Finish: Rust Brown Weight: 14 Product Name: One Light Buffet Lamps UPC: 792977292969 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29296 Lamps-Table Lamps - 391506 - Capital Lighting, Inc.
Columbus, OH, USA
29296 Lamps-Table Lamps
391506
29296 Lamps-Table Lamps 391506
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.25 Length 30.25 Bulb Qty: 1 Wattage: 100 Finish: Rust Brown Weight: 14 Product Name: One Light Buffet Lamps UPC: 792977292969 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 30.25
Length 30.25
Bulb
Qty: 1
Wattage: 100
Finish: Rust Brown
Weight: 14
Product Name: One Light Buffet Lamps
UPC: 792977292969
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391506
Product Name 29296 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details