Capital Lighting, Inc. 29295-1 Lamps-Desk/Piano Lamps 391504

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.75 Length 20.75 Bulb Qty: 1 Wattage: 60 Finish: Chrome Plated Weight: 8 Product Name: One Light Buffet Lamps UPC: 792977292952 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.75 Length 20.75 Bulb Qty: 1 Wattage: 60 Finish: Chrome Plated Weight: 8 Product Name: One Light Buffet Lamps UPC: 792977292952 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29295-1 Lamps-Desk/Piano Lamps - 391504 - Capital Lighting, Inc.
Columbus, OH, USA
29295-1 Lamps-Desk/Piano Lamps
391504
29295-1 Lamps-Desk/Piano Lamps 391504
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.75 Length 20.75 Bulb Qty: 1 Wattage: 60 Finish: Chrome Plated Weight: 8 Product Name: One Light Buffet Lamps UPC: 792977292952 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.75
Length 20.75
Bulb
Qty: 1
Wattage: 60
Finish: Chrome Plated
Weight: 8
Product Name: One Light Buffet Lamps
UPC: 792977292952
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391504
Product Name 29295-1 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details