Capital Lighting, Inc. 29299 Lamps-Table Lamps 391503

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Length 25.50 Bulb Qty: 1 Wattage: 100 Finish: Heavily Antiqued Taupe Gray Wash Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977292990 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Length 25.50 Bulb Qty: 1 Wattage: 100 Finish: Heavily Antiqued Taupe Gray Wash Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977292990 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
29299 Lamps-Table Lamps - 391503 - Capital Lighting, Inc.
Columbus, OH, USA
29299 Lamps-Table Lamps
391503
29299 Lamps-Table Lamps 391503
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Length 25.50 Bulb Qty: 1 Wattage: 100 Finish: Heavily Antiqued Taupe Gray Wash Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977292990 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.50
Length 25.50
Bulb
Qty: 1
Wattage: 100
Finish: Heavily Antiqued Taupe Gray Wash
Weight: 10
Product Name: One Light Buffet Lamps
UPC: 792977292990
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391503
Product Name 29299 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details