Capital Lighting, Inc. 29726 Lamps-Table Lamps 391502

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Length 23.50 Bulb Qty: 1 Wattage: 100 Finish: Crackled Light Blue Glaze Weight: 12 Product Name: One Light Table Lamps UPC: 792977297261 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Length 23.50 Bulb Qty: 1 Wattage: 100 Finish: Crackled Light Blue Glaze Weight: 12 Product Name: One Light Table Lamps UPC: 792977297261 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29726 Lamps-Table Lamps - 391502 - Capital Lighting, Inc.
Columbus, OH, USA
29726 Lamps-Table Lamps
391502
29726 Lamps-Table Lamps 391502
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.50 Length 23.50 Bulb Qty: 1 Wattage: 100 Finish: Crackled Light Blue Glaze Weight: 12 Product Name: One Light Table Lamps UPC: 792977297261 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.50
Length 23.50
Bulb
Qty: 1
Wattage: 100
Finish: Crackled Light Blue Glaze
Weight: 12
Product Name: One Light Table Lamps
UPC: 792977297261
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391502
Product Name 29726 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details