Capital Lighting, Inc. 100846 Bathroom Fixtures-Two Lights 391069

Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Sconce UPC: 705696072118 Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Sconce UPC: 705696072118 Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
100846 Bathroom Fixtures-Two Lights - 391069 - Capital Lighting, Inc.
Columbus, OH, USA
100846 Bathroom Fixtures-Two Lights
391069
100846 Bathroom Fixtures-Two Lights 391069
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Sconce UPC: 705696072118 Category: Wall Sconces

PRODUCT DETAILS / SPECS
Height: 9.50
Length 9.50
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Wall Sconce
UPC: 705696072118
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391069
Product Name 100846 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details