Capital Lighting, Inc. 105716 Fans-Light Kits 391064

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Ceiling Fixture UPC: 705696072125 Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Ceiling Fixture UPC: 705696072125 Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
105716 Fans-Light Kits - 391064 - Capital Lighting, Inc.
Columbus, OH, USA
105716 Fans-Light Kits
391064
105716 Fans-Light Kits 391064
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Ceiling Fixture UPC: 705696072125 Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Ceiling Fixture
UPC: 705696072125
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391064
Product Name 105716 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details