Capital Lighting, Inc. LK4620SN Fans-Light Kits 390356

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.11 Height: 6.25 Length 6.25 Bulb Type: CFL Wattage: 13 Finish: Satin Nickel Weight: 2.21 Product Name: Light Kit UPC: 840506051805 Category: Lights Glass: Opal Safety Listing: Dry Manufacturer's Warranty: Lifetime Designer: 4
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.11 Height: 6.25 Length 6.25 Bulb Type: CFL Wattage: 13 Finish: Satin Nickel Weight: 2.21 Product Name: Light Kit UPC: 840506051805 Category: Lights Glass: Opal Safety Listing: Dry Manufacturer's Warranty: Lifetime Designer: 4

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
LK4620SN Fans-Light Kits
390356
LK4620SN Fans-Light Kits 390356
PRODUCT DETAILS / SPECS Width/Dia: 7.11 Height: 6.25 Length 6.25 Bulb Type: CFL Wattage: 13 Finish: Satin Nickel Weight: 2.21 Product Name: Light Kit UPC: 840506051805 Category: Lights Glass: Opal Safety Listing: Dry Manufacturer's Warranty: Lifetime Designer: 4

PRODUCT DETAILS / SPECS
Width/Dia: 7.11
Height: 6.25
Length 6.25
Bulb
Type: CFL
Wattage: 13
Finish: Satin Nickel
Weight: 2.21
Product Name: Light Kit
UPC: 840506051805
Category: Lights
Glass: Opal
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 4

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390356
Product Name LK4620SN Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details