Capital Lighting, Inc. LKLP111AOB Fans-Light Kits 390353

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.20 Height: 8.50 Length 8.50 Bulb Type: Mini-Can Wattage: 100 Finish: Oil-Rubbed Bronze Weight: 2.43 Product Name: Low Profile Light Kit UPC: 840506055773 Category: Lights Glass: Amber linen Safety Listing: Damp Manufacturer's Warranty: Lifetime Optional Control: Pull Chain Designer: 3.46
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.20 Height: 8.50 Length 8.50 Bulb Type: Mini-Can Wattage: 100 Finish: Oil-Rubbed Bronze Weight: 2.43 Product Name: Low Profile Light Kit UPC: 840506055773 Category: Lights Glass: Amber linen Safety Listing: Damp Manufacturer's Warranty: Lifetime Optional Control: Pull Chain Designer: 3.46

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
LKLP111AOB Fans-Light Kits
390353
LKLP111AOB Fans-Light Kits 390353
PRODUCT DETAILS / SPECS Width/Dia: 5.20 Height: 8.50 Length 8.50 Bulb Type: Mini-Can Wattage: 100 Finish: Oil-Rubbed Bronze Weight: 2.43 Product Name: Low Profile Light Kit UPC: 840506055773 Category: Lights Glass: Amber linen Safety Listing: Damp Manufacturer's Warranty: Lifetime Optional Control: Pull Chain Designer: 3.46

PRODUCT DETAILS / SPECS
Width/Dia: 5.20
Height: 8.50
Length 8.50
Bulb
Type: Mini-Can
Wattage: 100
Finish: Oil-Rubbed Bronze
Weight: 2.43
Product Name: Low Profile Light Kit
UPC: 840506055773
Category: Lights
Glass: Amber linen
Safety Listing: Damp
Manufacturer's Warranty: Lifetime
Optional Control: Pull Chain
Designer: 3.46

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390353
Product Name LKLP111AOB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details