Capital Lighting, Inc. 85-2570-78 Lamps-Floor Lamps 390261

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.75 Bulb Type: Medium Wattage: 150 Finish: Antique Stone Weight: 20 Category: Fl
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.75 Bulb Type: Medium Wattage: 150 Finish: Antique Stone Weight: 20 Category: Fl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
85-2570-78 Lamps-Floor Lamps
390261
85-2570-78 Lamps-Floor Lamps 390261
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.75 Bulb Type: Medium Wattage: 150 Finish: Antique Stone Weight: 20 Category: Fl

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 61.75
Bulb
Type: Medium
Wattage: 150
Finish: Antique Stone
Weight: 20
Category: Fl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390261
Product Name 85-2570-78 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details