Capital Lighting, Inc. 87-6920-20 Lamps-Table Lamps 390259

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 10 Product Name: One Light Table Lamp Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 10 Product Name: One Light Table Lamp Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6920-20 Lamps-Table Lamps
390259
87-6920-20 Lamps-Table Lamps 390259
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 10 Product Name: One Light Table Lamp Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Weight: 10
Product Name: One Light Table Lamp
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390259
Product Name 87-6920-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details