Capital Lighting, Inc. 87-6968-02 Lamps-Floor Lamps 390258

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 61.05 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Antique Brass Weight: 21.12 Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 61.05 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Antique Brass Weight: 21.12 Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6968-02 Lamps-Floor Lamps
390258
87-6968-02 Lamps-Floor Lamps 390258
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 61.05 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Antique Brass Weight: 21.12 Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 61.05
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Antique Brass
Weight: 21.12
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390258
Product Name 87-6968-02 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details